GMNA - 9986536

Resin, Impregnation, Anaerobic

active, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 August 2017
Status: active
Page Count: 6
scope:

Material Description. This specification describes requirements and tests for an anaerobic cure resin intended for the impregnation of porous metal castings and powdered metal components for transmission and engine applications. See 7.1.1.

Symbols. Not applicable.

Applicability.

Application Limit. Intended as a single application to components that do not initially pass final leak test due to porosity in the metal.

Usage and Temperature Limits. After impregnation, under no circumstances should the continuous or excursion product temperatures of the material manufacturer be exceeded. This is a Class B product suitable for components operating in that continuous temperature range (shaded, Table 1). Discuss with the resin supplier the nature and frequency of the excursions before making a selection. See Table 1. Do not confuse this with storage shelf life, see 3.9.5.

Document History

9986536
August 1, 2017
Resin, Impregnation, Anaerobic
Material Description. This specification describes requirements and tests for an anaerobic cure resin intended for the impregnation of porous metal castings and powdered metal components for...

References

Advertisement