GMW14675

Exhaust System Isolator Requirements and Tests

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 August 2017
Status: active
Page Count: 5
scope:

Introduction

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose. This standard contains the general requirements and associated tests regarding exhaust system isolators. Exhaust system isolators are used to attach the exhaust system to the vehicle and provide isolation from exhaust system structure borne noise and vibration.

Applicability. Materials covered by this specification are divided into three (3) types.

Type A. Ethylene Propylene Diene Monomer (EPDM) rubber (M-class) for 125 °C continuous temperatures.

Type B. Vinyl Methyl Silicone (VMQ) for 150 °C continuous temperatures.

Type C. Drawing defined (e.g., using SAE J200 or ASTM D2000 line callout).

Document History

GMW14675
August 1, 2017
Exhaust System Isolator Requirements and Tests
Introduction Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take...
August 1, 2012
Exhaust System Isolator Requirements and Tests
This General Specification contains the general requirements and associated tests regarding exhaust system isolators. Materials covered by this specification are divided into three types. Type A....
July 1, 2007
Elastomer Parts for Exhaust System
This General Specification contains the general requirements and associated tests regarding exhaust system isolators.
October 1, 2006
Exhaust System Isolators
This General Specification contains the general requirements and associated tests regarding exhaust system isolators.

References

Advertisement