DS/EN 4125

Aerospace series - Nuts, anchor, self-locking, fixed, two lug, reduced series, with incremental counterbore, in heat resisting steel, MoS2 lubricated - Classification: 900 MPa (at ambient temperature) / 315 °C

active, Most Current
Buy Now
Organization: DS
Publication Date: 3 February 2010
Status: active
Page Count: 10
ICS Code (Nuts): 49.030.30
scope:

This standard specifies the characteristics of self-locking two lug, reduced series, incremental counterbored fixed anchor nuts, in heat resisting steel, MoS2 lubricated. Classification: 900 MPa / 315 °C.

Document History

DS/EN 4125
February 3, 2010
Aerospace series - Nuts, anchor, self-locking, fixed, two lug, reduced series, with incremental counterbore, in heat resisting steel, MoS2 lubricated - Classification: 900 MPa (at ambient temperature) / 315 °C
This standard specifies the characteristics of self-locking two lug, reduced series, incremental counterbored fixed anchor nuts, in heat resisting steel, MoS2 lubricated. Classification: 900 MPa /...
Advertisement