ISO DIS 17660-2

Welding - Welding of reinforcing steel - Part 2: Non load-bearing welded joints

active, Most Current
Buy Now
Organization: ISO
Publication Date: 28 August 2017
Status: active
Page Count: 21
ICS Code (Welding processes): 25.160.10
scope:

This part of ISO 17660 is applicable to the welding of weldable reinforcing steel and stainless reinforcing steel of non load-bearing welded joints, in workshops or on site. It specifies requirements for materials, design and execution of welded joints, welding personnel, quality requirements, examination and testing.

Load-bearing welded joints are covered by ISO 17660-1.

Document History

ISO DIS 17660-2
August 28, 2017
Welding - Welding of reinforcing steel - Part 2: Non load-bearing welded joints
This part of ISO 17660 is applicable to the welding of weldable reinforcing steel and stainless reinforcing steel of non load-bearing welded joints, in workshops or on site. It specifies requirements...
September 1, 2006
Welding Welding of reinforcing steel Part 2: Non load-bearing welded joints
A description is not available for this item.

References

Advertisement