ASTM International - ASTM A659/A659M-12
Standard Specification for Commercial Steel (CS), Sheet and Strip, Carbon (0.16 Maximum to 0.25 Maximum Percent), Hot-Rolled
| Organization: | ASTM International |
| Publication Date: | 1 May 2012 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
1.1 This specification covers hot-rolled carbon steel (CS) sheet and strip, in coils and cut lengths, in which the maximum of the specified carbon range is over 0.15 and not over 0.25 % and the maximum of the specified manganese range is not over 0.90 %. This material is ordered to chemical composition.
1.2 This specification is not applicable to the steels covered by Specification A635/A635M.
1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
abstract:
This specification covers hot-rolled carbon steel sheet and strip, in coils and cut lengths. The cast or heat analysis of the steel shall conform to the chemical composition for copper, nickel,... View More
Document History