DS/EN 2589

Aerospace series – Steel – Sheet and strip, cold rolled – Thickness 0,1 mm ≤ a ≤ 3 mm – Dimensions

active, Most Current
Buy Now
Organization: DS
Publication Date: 28 February 2017
Status: active
Page Count: 11
ICS Code (Steels): 49.025.10
scope:

This European Standard specifies the dimensions and tolerances of sheets and strips, cold rolled, in steel, thickness 0,1 mm ≤ a ≤ 3 mm, for aerospace applications.

Document History

DS/EN 2589
February 28, 2017
Aerospace series – Steel – Sheet and strip, cold rolled – Thickness 0,1 mm ≤ a ≤ 3 mm – Dimensions
This European Standard specifies the dimensions and tolerances of sheets and strips, cold rolled, in steel, thickness 0,1 mm ≤ a ≤ 3 mm, for aerospace applications.
Advertisement