DS/EN 3381

Aerospace series - Screws, 100° countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium, anodized, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature)/315°C

active, Most Current
Buy Now
Organization: DS
Publication Date: 30 January 1997
Status: active
Page Count: 10
ICS Code (Bolts, screws, studs): 49.030.20
scope:

This standard specifies the characteristics of screws, 100° countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium, anodized, MoS2 lubricated. Classification: 1 100 MPa/315°C.

Document History

DS/EN 3381
January 30, 1997
Aerospace series - Screws, 100° countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium, anodized, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature)/315°C
This standard specifies the characteristics of screws, 100° countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium, anodized, MoS2 lubricated....
Aerospace series – Screws, 100° countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, MOS2 lubricated – Classification: 1 100 MPa (at ambient temperature) / 315 °C
This document specifies the characteristics of screws, 100° countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium, anodized, MOS2 lubricated....
Advertisement