DSF/FPREN 50588-3
Medium power transformers 50 Hz, with highest voltage for equipment not exceeding 36 kV – Part 3: Transformers with cable boxes on the high-voltage and/or low-voltage side – Cable boxes type 1 for use on transformers meeting the requirements of EN 50588-2
active, Most Current
Buy Now
| Organization: | DS |
| Status: | active |
| Page Count: | 10 |
scope:
To ensure consistency between requirements in EN 50464-2-2:2007 and EN 50588-1:2017
Document History
March 20, 2018
Medium power transformers 50 Hz, with highest voltage for equipment not exceeding 36 kV – Part 3: Transformers with cable boxes on the high-voltage and/or low-voltage side – Cable boxes type 1 for use on transformers meeting the requirements of EN 50588-2
To ensure consistency between requirements in EN 50464-2-2:2007 and EN 50588-1:2017
DSF/FPREN 50588-3
Medium power transformers 50 Hz, with highest voltage for equipment not exceeding 36 kV – Part 3: Transformers with cable boxes on the high-voltage and/or low-voltage side – Cable boxes type 1 for use on transformers meeting the requirements of EN 50588-2
To ensure consistency between requirements in EN 50464-2-2:2007 and EN 50588-1:2017