This document references:
ASME B1.1 - Unified Inch Screw Threads (UN and UNR Thread Form)
Published by ASME
on
January 1, 2019
This Standard specifies the thread form, series, class, allowance, tolerance, and designation for unified screw threads. (In order to emphasize that unified screw threads are based on inch modules,...
This document references:
ASME B16.20 - Metallic Gaskets for Pipe Flanges
Published by ASME
on
December 29, 2017
This Standard covers materials, dimensions, tolerances, and markings for metal ring-joint gaskets, spiral-wound metal gaskets, metal-jacketed gaskets, and grooved metal gaskets with covering layers....
This document is referenced by:
SP-152 - Knife Gate Valves for Double Block and Bleed
Published by MSS
on
January 1, 2022
SCOPE AND FIELD OF APPLICATION This Standard Practice covers cast or fabricated, bonneted or bonnetless knife gate valves designed and manufactured to serve as a “Double Block and Bleed”(a) single...
This document is referenced by:
UFGS-22 00 00 - PLUMBING, GENERAL PURPOSE
Published by NAVY
on
November 1, 2011
NOTE: This guide specification covers the requirements for general purpose plumbing systems including plumbing fixtures, equipment, and piping which is located within, on, under, and adjacent to...
This document is referenced by:
MSS SP 122 - Plastic Industrial Ball Valves
Published by MSS
on
January 1, 2017
This Standard Practice establishes requirements for plastic industrial ball valves in nominal pipe sizes (NPS) 1/2 through NPS 6, designed for general industrial systems for the distribution of...