ASTM International - ASTM B894-10(2015)

Standard Specification for ACuZinc5

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2015
Status: inactive
Page Count: 4
ICS Code (Lead, zinc and tin products): 77.150.60
scope:

1.1 This specification covers ACuZinc5, zinc-copper-aluminum alloy die castings. (UNS Z46541).3

1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers AcuZinc5, zinc-copper-aluminum alloy die castings. The metal used in the manufacture of die castings shall be zinc alloy of a specified chemical composition... View More

Document History

June 1, 2017
Standard Specification for ACuZinc5 (Withdrawn 2022)
1.1 This specification covers ACuZinc5, zinc-copper-aluminum alloy die castings. (UNS Z46541).3 1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are...
ASTM B894-10(2015)
May 1, 2015
Standard Specification for ACuZinc5
1.1 This specification covers ACuZinc5, zinc-copper-aluminum alloy die castings. (UNS Z46541).3 1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are...
April 1, 2010
Standard Specification for ACuZinc5 (Zinc-Copper-Aluminum) Alloy Die Castings
1.1 This specification covers ACuZinc5, zinc-copper-aluminum alloy die castings. (UNS Z46541). 1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are...
April 1, 2010
Standard Specification for ACuZinc5 (Zinc-Copper-Aluminum) Alloy Die Castings
1.1 This specification covers ACuZinc5, zinc-copper-aluminum alloy die castings. (UNS Z46541). 1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are...
October 1, 2009
Standard Specification for ACuZinc5 (Zinc-Copper-Aluminum) Alloy Die Castings
1.1 This specification covers ACuZinc5, zinc-copper-aluminum alloy die castings. (UNS Z46541). 1.2 The values stated in inch-pound units are to be regarded as standard. The values given in...
June 10, 2003
Standard Specification for ACuZinc5 (Zinc-Copper-Aluminum) Alloy Die Castings
1.1 This specification covers ACuZinc5, zinc-copper-aluminum alloy die castings. (UNS Z46541). 1.2 The values stated in inch-pound units are standard. The SI values in parentheses are for information...
February 10, 1999
Standard Specification for Zinc-Copper-Aluminum Alloy Die Castings
1.1 This specification covers zinc-copper-aluminum alloy die castings. (UNS Z46541). 1.2 The values stated in inch-pound units are standard. The SI values in parentheses are for information only. 1.3...
Advertisement