DIN CEN/TS 16794-1
Public transport - Communication between contactless readers and fare media - Part 1: Implementation requirements for ISO/IEC 14443; English version CEN/TS 16794-1:2017
| Organization: | DIN |
| Publication Date: | 1 September 2017 |
| Status: | inactive |
| Page Count: | 43 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This Technical Specification constitutes the 2nd edition of CEN/TS 16794-1. It sets out the technical requirements to be met by contactless Public Transport (PT) devices in order to be able to interface together using the ISO/IEC 14443 standard contactless communications protocol.
This Technical Specification applies to PT devices:
PT readers which are contactless fare management system terminals acting as a PCD contactless reader based on ISO/IEC 14443 standard series;
PT objects which are contactless fare media acting as a PICC contactless object based on ISO/IEC 14443 standard series.
This new version also addresses interoperability of consumer-market NFC mobile devices, compliant to NFC Forum specifications, with above mentioned PT devices.
An interface-oriented test approach is used to evaluate the conformity of PT devices and is defined in CEN/TS 16794-2.
Application-to-appli
Document History