DS/EN 60076-14
Power transformers - Part 14: Liquid-immersed power transformers using high-temperature insulation materials
Organization: | DS |
Publication Date: | 5 October 2015 |
Status: | active |
Page Count: | 63 |
ICS Code (Transformers. Reactors): | 29.180 |
scope:
IEC 60076-14:2013 applies to liquid-immersed power transformers employing either high-temperature insulation or combinations of high-temperature and conventional insulation, operating at temperatures above conventional limits. It is applicable to: - power transformers in accordance with IEC 60076-1; - convertor transformers according to IEC 61378 series; - transformers for wind turbine applications in accordance with IEC 60076-16; - arc furnace transformers; - reactors in accordance with IEC 60076-6. This part of IEC 60076 may be applicable as a reference for the use of high-temperature insulation materials in other types of transformers and reactors. This first edition of IEC 60076-14 cancels and replaces the second edition of the Technical Specification IEC/TS 60076-14 published in 2009. It constitutes a technical revision.