DS/EN 60110-1
Power capacitors for induction heating installations - Part 1: General
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 1 October 1998 |
| Status: | active |
| Page Count: | 6 |
| ICS Code (Other electrical accessories): | 29.120.99 |
scope:
This part of IEC 60110 is applicable both to indoor capacitor units and indoor capacitor banks intended to be used, particularly, for power factor correction in induction heating, melting, stirring or casting installations, and similar applications with controlled or adjustable a.c. voltage systems in a frequency range up to 50 kHz, and with a rated voltage not exceeding 3,6 kV.
Document History
DS/EN 60110-1
October 1, 1998
Power capacitors for induction heating installations - Part 1: General
This part of IEC 60110 is applicable both to indoor capacitor units and indoor capacitor banks intended to be used, particularly, for power factor correction in induction heating, melting, stirring...