DS/EN 447
Grout for prestressing tendons - Basic requirements
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 31 October 2007 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Cement. Gypsum. Lime. Mortar): | 91.100.10 |
scope:
This European Standard covers the materials that may be used in the manufacture of cement grouts and the required properties and composition of the grout. It is applicable to grouting of tendons in all types of structures including bridges and buildings.
Document History
DS/EN 447
October 31, 2007
Grout for prestressing tendons - Basic requirements
This European Standard covers the materials that may be used in the manufacture of cement grouts and the required properties and composition of the grout. It is applicable to grouting of tendons in...
July 3, 1996
Grout for prestressing tendons - Specification for common grout
This European standard covers the materials which may be used in the manufacture of commonly produced grouts and are defined herein as "common grouts".