DS/EN 450-1

Fly ash for concrete - Part 1: Definition, specifications and conformity criteria

active, Most Current
Buy Now
Organization: DS
Publication Date: 3 October 2012
Status: active
Page Count: 34
ICS Code (Concrete and concrete products): 91.100.30
scope:

This European Standard specifies requirements for the chemical and physical properties as well as quality control procedures for siliceous fly ash, as defined in 3.2, for use as a type II addition for production of concrete conforming to EN 206-1. Fly ash according to this document may also be used in mortars and grouts. Fly ash produced with other types or higher percentages of co-combustion materials than those provided for in Clause 4 is outside the scope of this European Standard. It is beyond the scope of this European Standard to specify provisions governing the practical application of fly ash in the production of concrete, i.e. requirements concerning composition, mixing, placing, curing etc. of concrete containing fly ash. Regarding such provisions, reference should be made to other European or national standards for concrete, such as EN 206-1.

Document History

DS/EN 450-1
October 3, 2012
Fly ash for concrete - Part 1: Definition, specifications and conformity criteria
This European Standard specifies requirements for the chemical and physical properties as well as quality control procedures for siliceous fly ash, as defined in 3.2, for use as a type II addition...
November 2, 2007
Fly ash for concrete - Part 1: Definition, specifications and conformity criteria
This European Standard specifies requirements for the chemical and physical properties as well as quality control procedures for fly ash, as defined in clause 3.2, for use as a type II addition for...
February 28, 2005
Fly ash for concrete - Part 1: Definition, specifications and conformity criteria
This European Standard specifies requirements for the chemical and physical properties as well as quality control procedures for fly ash, as defined in clause 3.2, for use as a type II addition for...
Fly ash for concrete - Part 1: Definition, specifications and conformity criteria
This European Standard specifies requirements for the chemical and physical properties as well as quality control procedures for siliceous fly ash for use as a type II addition for production of...
Fly ash for concrete - Part 1: Definition, specifications and conformity criteria
This European Standard specifies requirements for the chemical and physical properties as well as quality control procedures for siliceous fly ash, as defined in 3.2, for use as a type II addition...
Advertisement