FORD WSS-M1A365-A23

STEEL, SHEET, HOT ROLLED, LOW CARBON, HIGH FORMABILITY ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Buy Now
Organization: FORD
Publication Date: 6 September 2017
Status: inactive
Page Count: 9
scope:

The materials defined by these Global specifications are fully killed, fine grained, low carbon steel sheet, with specified minimum yield strength between 110 and 240 MPa and good forming, joining, and painting characteristics.

The steel sheet may achieve its final thickness by cold rolling, hot rolling, continuous thin-strip casting, or other means. All requirements of the specific variant are to be met regardless of the final thickness reduction method.

Hot rolled flat products are usually supplied in thicknesses greater than 1.8 mm, for uncoated products in a pickled and oiled condition.

Specification WSS-M1P94-A shall be used where pre-coating by the steel supplier is required. All requirements of the specific variant are to be met with or without pre-coating, except as noted in these specifications or as noted as exceptions on the Engineering Drawing.

Document History

FORD WSS-M1A365-A23
September 6, 2017
STEEL, SHEET, HOT ROLLED, LOW CARBON, HIGH FORMABILITY ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these Global specifications are fully killed, fine grained, low carbon steel sheet, with specified minimum yield strength between 110 and 240 MPa and good forming, joining,...
January 10, 2012
STEEL, SHEET, HOT ROLLED, LOW CARBON, HIGH FORMABILITY ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these Global specifications are fully killed, fine grained, low carbon steel sheet, with specified minimum yield strength between 110 and 240 MPa and good forming, joining,...

References

Advertisement