FORD WRS-M4D585-C2
POLYCARBONATE/ ACRYLONITRILE BUTADIENE STYRENE BLEND (PC+ABS) MOLDING COMPOUND, RECYCLED 100% PCR/PIR RESIN CONTENT ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 24 July 2017 |
| Status: | inactive |
| Page Count: | 9 |
scope:
The material defined by this specification is a high impact thermoplastic molding compound based on a blend of polycarbonate (PC) and acrylonitrile butadiene styrene (ABS) for non-visible or painted applications. High impact PC+ABS is defined as being minimum 80% ductile at -30°C.
Document History
June 29, 2023
POLYCARBONATE/ ACRYLONITRILE BUTADIENE STYRENE BLEND (PC+ABS) MOLDING COMPOUND, 65% RECYCLED MATERIAL BY WEIGHT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a high impact thermoplastic molding compound based on a blend of polycarbonate (PC) and acrylonitrile butadiene styrene (ABS) for non-visible or painted...
February 16, 2023
POLYCARBONATE/ ACRYLONITRILE BUTADIENE STYRENE BLEND (PC+ABS) MOLDING COMPOUND, RECYCLED 100% PCR/PIR RESIN CONTENT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a high impact thermoplastic molding compound based on a blend of polycarbonate (PC) and acrylonitrile butadiene styrene (ABS) for non-visible or painted...
FORD WRS-M4D585-C2
July 24, 2017
POLYCARBONATE/ ACRYLONITRILE BUTADIENE STYRENE BLEND (PC+ABS) MOLDING COMPOUND, RECYCLED 100% PCR/PIR RESIN CONTENT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a high impact thermoplastic molding compound based on a blend of polycarbonate (PC) and acrylonitrile butadiene styrene (ABS) for non-visible or painted...
November 11, 2015
POLYCARBONATE/ ACRYLONITRILE BUTADIENE STYRENE BLEND (PC+ABS) MOLDING COMPOUND, RECYCLED 100% PCR/PIR RESIN CONTENT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a high impact thermoplastic molding compound based on a blend of polycarbonate (PC) and acrylonitrile butadiene styrene (ABS) for non-visible or painted...
March 27, 2015
POLYCARBONATE/ ACRYLONITRILE BUTADIENE STYRENE BLEND (PC+ABS) MOLDING COMPOUND, RECYCLED 100% PCR/PIR CONTENT POLYCARBONATE RESIN ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a high impact thermoplastic molding compound based on a blend of polycarbonate (PC) and acrylonitrile butadiene styrene (ABS) for non-visible or painted...
October 31, 2013
POLYCARBONATE/ ACRYLONITRILE BUTADIENE STYRENE BLEND (PC+ABS) MOLDING COMPOUND, 100% PCR/PIR CONTENT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a high impact thermoplastic molding compound based on a blend of polycarbonate (PC) and acrylonitrile butadiene styrene (ABS) for non-visible or painted...