ASTM C728

Standard Specification for Perlite Thermal Insulation Board

active, Most Current
Buy Now
Organization: ASTM
Publication Date: 1 September 2017
Status: active
Page Count: 3
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

This specification covers the composition and physical properties for perlite thermal insulation board used principally above structural roof decks and as a base for built-up, modified, and elastomeric membrane roofing in building construction.

When adopted by an authority having jurisdiction, codes that address fire properties in many applications regulate the use of the thermal insulation materials covered by this specification. Fire properties are controlled by job, project, or other specifications where codes or government regulations do not apply.

The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

ASTM C728
September 1, 2017
Standard Specification for Perlite Thermal Insulation Board
This specification covers the composition and physical properties for perlite thermal insulation board used principally above structural roof decks and as a base for built-up, modified, and...
September 1, 2017
Standard Specification for Perlite Thermal Insulation Board
This specification covers the composition and physical properties for perlite thermal insulation board used principally above structural roof decks and as a base for built-up, modified, and...
March 1, 2017
Standard Specification for Perlite Thermal Insulation Board
This specification covers the composition and physical properties for perlite thermal insulation board used principally above structural roof decks and as a base for built-up, modified, and...
March 1, 2016
Standard Specification for Perlite Thermal Insulation Board
This specification covers the composition and physical properties for perlite thermal insulation board used principally above structural roof decks and as a base for built-up, modified, and...
March 1, 2015
Standard Specification for Perlite Thermal Insulation Board
This specification covers the composition and physical properties for perlite thermal insulation board used principally above structural roof decks and as a base for built-up, modified, and...
May 1, 2013
Standard Specification for Perlite Thermal Insulation Board
This specification covers the composition and physical properties for perlite thermal insulation board used principally above structural roof decks and as a base for built-up, modified, and...
May 1, 2005
Standard Specification for Perlite Thermal Insulation Board
This specification covers the composition and physical properties for perlite thermal insulation board used principally above structural roof decks and as a base for built-up, modified, and...
May 1, 2005
Standard Specification for Perlite Thermal Insulation Board
This specification covers the composition and physical properties for perlite thermal insulation board used principally above structural roof decks and as a base for built-up, modified, and...
May 10, 1997
Standard Specification for Perlite Thermal Insulation Board
1. Scope 1.1 This specification covers the composition and physical properties for perlite thermal insulation board used principally above structural roof decks and as a base for built-up, modified,...
May 10, 1997
Standard Specification for Perlite Thermal Insulation Board
1. Scope 1.1 This specification covers the composition and physical properties for perlite thermal insulation board used principally above structural roof decks and as a base for built-up, modified,...
January 1, 1991
Standard Specification for Perlite Thermal Insulation Board
A description is not available for this item.
July 28, 1989
STANDARD SPECIFICATION FOR PERLITE THERMAL INSULATION BOARD
A description is not available for this item.
January 27, 1989
STANDARD SPECIFICATION FOR PERLITE THERMAL INSULATION BOARD
A description is not available for this item.
January 29, 1982
STANDARD SPECIFICATION FOR PERLITE THERMAL INSULATION BOARD
A description is not available for this item.

References

Advertisement