ASTM International - ASTM D4969-07(2012)

Standard Specification for Polytetrafluoroethylene–(PTFE) Coated Glass Fabric

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2012
Status: inactive
Page Count: 4
ICS Code (Coated fabrics): 59.080.40
scope:

1.1 This specification covers glass fabric impregnated, coated, and sintered on both sides with PTFE to a nominal thickness of 0.318 mm (0.015 in.) or less.

1.2 The PTFE-coated glass fabric is for electrical, chemical, and mechanical uses.

1.3 The PTFE-coated glass fabric of this specification does not pertain to structural fabric, single-sided PTFE coatings, or materials used for laminates.

1.4 The values stated in SI units as detailed in .

Note 1-There is no ISO standard that covers information included in this specification. The dielectric test is mentioned in ISO 12086-2 and ISO 13000-1 and 2.

abstract:

This specification covers glass fabric impregnated, coated, and sintered on both sides with PTFE to a specified maximum nominal thickness. It does not pertain to structural fabric, single-sided... View More

Document History

May 1, 2022
Standard Specification for Polytetrafluoroethylene-(PTFE) Coated Glass Fabric
1.1 This specification covers glass fabric impregnated, coated, and sintered on both sides with PTFE to a nominal thickness of 0.318 mm (0.015 in.) or less. 1.2 The PTFE-coated glass fabric is for...
September 1, 2017
Standard Specification for Polytetrafluoroethylene-(PTFE) Coated Glass Fabric
1.1 This specification covers glass fabric impregnated, coated, and sintered on both sides with PTFE to a nominal thickness of 0.318 mm (0.015 in.) or less. 1.2 The PTFE-coated glass fabric is for...
ASTM D4969-07(2012)
April 1, 2012
Standard Specification for Polytetrafluoroethylene–(PTFE) Coated Glass Fabric
1.1 This specification covers glass fabric impregnated, coated, and sintered on both sides with PTFE to a nominal thickness of 0.318 mm (0.015 in.) or less. 1.2 The PTFE-coated glass fabric is for...
March 1, 2007
Standard Specification for Polytetrafluoroethylene-(PTFE) Coated Glass Fabric
This specification covers glass fabric impregnated, coated, and sintered on both sides with PTFE to a specified maximum nominal thickness. It does not pertain to structural fabric, single-sided PTFE...
December 10, 2002
Standard Specification for Polytetrafluoroethylene—(PTFE) Coated Glass Fabric
1.1 This specification covers glass fabric impregnated, coated, and sintered on both sides with PTFE to a nominal thickness of 0.318 mm (0.015 in.) or less. 1.2 The PTFE-coated glass fabric is for...
November 10, 1997
Standard Specification for Polytetrafluoroethylene-(PTFE) Coated Glass Fabric
1.1 This specification covers glass fabric coated on both sides with PTFE. 1.2 The PTFE-coated glass fabric is for electrical, chemical, and mechanical uses. 1.3 The PTFE-coated glass fabric of...
Advertisement