CSA E598-2-18

Luminaires - Part 2: Particular Requirements Section 18: Luminaires for Swimming Pools and Similar Applications

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 1998
Status: active
Page Count: 33
scope:

This section of Part 2 of IEC 598 specifies requirements for fixed luminaires intended for use in the water, or in contact with the water, in, for example, the basins of swimming pools, fountains, paddling pools, and garden pools, and for use with tungsten filament lamps.

NOTE - Electrical installation rules for swimming pools are given in IEC 364-7-702: Electrical installations of buildings - Part 7: Requirements for special installations or locations - Section 702: Swimming pools.

This section does not cover luminaires not in contact with the water (e.g. mounted behind a glass panel which is separate from the luminaire) or hand-held or portable luminaires. It is to be read in conjunction with those sections of Part 1 to which reference is made.

Document History

January 1, 1998
Luminaires - Part 2: Particular Requirements Section 18: Luminaires for Swimming Pools and Similar Applications
This section of Part 2 of IEC 598 specifies requirements for fixed luminaires intended for use in the water, or in contact with the water, in, for example, the basins of swimming pools, fountains,...
CSA E598-2-18
January 1, 1998
Luminaires - Part 2: Particular Requirements Section 18: Luminaires for Swimming Pools and Similar Applications
This section of Part 2 of IEC 598 specifies requirements for fixed luminaires intended for use in the water, or in contact with the water, in, for example, the basins of swimming pools, fountains,...
January 1, 1998
Luminaires - Part 2: Particular Requirements Section 18: Luminaires for Swimming Pools and Similar Applications
A description is not available for this item.
January 1, 1998
Luminaires - Part 2: Particular Requirements Section 18: Luminaires for Swimming Pools and Similar Applications
A description is not available for this item.
January 1, 1998
Luminaires - Part 2: Particular Requirements Section 18: Luminaires for Swimming Pools and Similar Applications
This section of Part 2 of IEC 598 specifies requirements for fixed luminaires intended for use in the water, or in contact with the water, in, for example, the basins of swimming pools, fountains,...
Advertisement