CSA E926

Auxiliaries for Lamps - Starting Devices (Other than Glow Starters) - General and Safety Requirements

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 1998
Status: active
Page Count: 72
scope:

lamps and ballasts covered in IEC 81, IEC 1 88, IEC 192, IEC 662, IEC 920, IEC 922 and CSA Standard CAN/CSA-C22.2 No. 74-96.

This Standard applies to the safety of such equipment designed to be installed on branch circuits not exceeding 750 V and used in accordance with the rules of the Canadian Electrical Code, Part I.

Note: Manufacturers designing products for use in Canada may find a helpful summaty of the equipment-related requirements of the Canadian Electrical Code, Part I, in CSA Publication SPE-2000.

Document History

August 1, 1998
Auxiliaries for Lamps - Starting Devices (Other than Glow Starters) - General and Safety Requirements
A description is not available for this item.
August 1, 1998
Auxiliaries for Lamps - Starting Devices (Other than Glow Starters) - General and Safety Requirements
A description is not available for this item.
August 1, 1998
Auxiliaries for Lamps - Starting Devices (Other than Glow Starters) - General and Safety Requirements
This standard specifies general and safety requirements for starting devices' (starters and ignitors) for tubular fluorescent and other discharge lamps for use on a.c. supplies up to 1 000 V at 50 Hz...
January 1, 1998
Auxiliaries for Lamps - Starting Devices (Other than Glow Starters) - General and Safety Requirements
A description is not available for this item.
CSA E926
January 1, 1998
Auxiliaries for Lamps - Starting Devices (Other than Glow Starters) - General and Safety Requirements
lamps and ballasts covered in IEC 81, IEC 1 88, IEC 192, IEC 662, IEC 920, IEC 922 and CSA Standard CAN/CSA-C22.2 No. 74-96. This Standard applies to the safety of such equipment designed to be...

References

Advertisement