ASTM International - ASTM B232/B232M-11

Standard Specification for Concentric-Lay-Stranded Aluminum Conductors, Coated-Steel Reinforced (ACSR)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2011
Status: inactive
Page Count: 16
ICS Code (Cables): 29.060.20
scope:

1.1 This specification covers concentric-lay-stranded conductors made from round aluminum 1350-H19 (extra hard) wires and round, coated steel core wire(s) for use as overhead electrical conductors (Explanatory Note 1 and Explanatory Note 2).

1.2 ACSR covered by this specification has nine types of coated steel core wire which are designated by abbreviations as follows (Explanatory Note 2):

1.2.1 ACSR/GA or ACSR/GA2-ACSR using Class A zinc-coated steel wire,

1.2.2 ACSR/GC or ACSR/GC2-ACSR using Class C zinc-coated steel wire,

1.2.3 ACSR/MA or ACSR/MA2-ACSR using Class A Zn-5A1-MM coated steel wire,

1.2.4 ACSR/HS or ACSR/GA3-ACSR using Class A zinc-coated high-strength steel wires,

1.2.5 ACSR/MS or ACSR/MA3-ACSR using Class A Zn-5A1-MM coated high-strength steel wires,

1.2.6 ACSR/GA4-ACSR using Class A zinc-coated extra-high-strength steel wires,

1.2.7 ACSR/MA4-ACSR using Class A Zn-5A1-MM coated extra-high-strength steel wires,

1.2.8 ACSR/GA5-ACSR using Class A zinc-coated ultra-high-strength steel wires,

1.2.9 ACSR/MA5-ACSR using Class A Zn-5Al-MM coated ultra-high-strength steel wires.

1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

abstract:

This specification covers concentric-lay-stranded aluminum conductors, coated-steel reinforced (ACSR), made from round aluminum 1350-H19 wires and round, coated steel core wire for use as... View More

Document History

April 1, 2024
Standard Specification for Concentric-Lay-Stranded Aluminum Conductors, Coated-Steel Reinforced (ACSR)
1.1 This specification covers concentric-lay-stranded conductors made from round aluminum 1350-H19 (extra hard) wires and round, coated steel core wire(s) for use as overhead electrical conductors...
December 1, 2022
Standard Specification for Concentric-Lay-Stranded Aluminum Conductors, Coated-Steel Reinforced (ACSR)
1.1 This specification covers concentric-lay-stranded conductors made from round aluminum 1350-H19 (extra hard) wires and round, coated steel core wire(s) for use as overhead electrical conductors...
September 1, 2017
Standard Specification for Concentric-Lay-Stranded Aluminum Conductors, Coated-Steel Reinforced (ACSR)
1.1 This specification covers concentric-lay-stranded conductors made from round aluminum 1350-H19 (extra hard) wires and round, coated steel core wire(s) for use as overhead electrical conductors...
ASTM B232/B232M-11
October 1, 2011
Standard Specification for Concentric-Lay-Stranded Aluminum Conductors, Coated-Steel Reinforced (ACSR)
1.1 This specification covers concentric-lay-stranded conductors made from round aluminum 1350-H19 (extra hard) wires and round, coated steel core wire(s) for use as overhead electrical conductors...
August 1, 2009
Standard Specification for Concentric-Lay-Stranded Aluminum Conductors, Coated-Steel Reinforced (ACSR)
1.1 This specification covers concentric-lay-stranded conductors made from round aluminum 1350-H19 (extra hard) wires and round, coated steel core wire(s) for use as overhead electrical conductors...
March 10, 2001
Standard Specification for Concentric-Lay-Stranded Aluminum Conductors, Coated-Steel Reinforced (ACSR)
1.1 This specification covers concentric-lay-stranded conductors made from round aluminum 1350-H19 (extra hard) wires and round, coated steel core wire(s) for use as overhead electrical conductors...
March 10, 2001
Standard Specification for Concentric-Lay-Stranded Aluminum Conductors, Coated-Steel Reinforced (ACSR)
1.1 This specification covers concentric-lay-stranded conductors made from round aluminum 1350-H19 (extra hard) wires and round, coated steel core wire(s) for use as overhead electrical conductors...
March 10, 2001
Standard Specification for Concentric-Lay-Stranded Aluminum Conductors, Coated-Steel Reinforced (ACSR)
1.1 This specification covers concentric-lay-stranded conductors made from round aluminum 1350-H19 (extra hard) wires and round, coated steel core wire(s) for use as overhead electrical conductors...
Advertisement