CSA ISO/IEC 15938-3
Information technology - Multimedia content description interface - Part 3: Visual AMENDMENT 1: Visual extensions
| Organization: | CSA |
| Publication Date: | 1 January 2005 |
| Status: | active |
| Page Count: | 1,196 |
| ICS Code (Information coding): | 35.040 |
scope:
Introduction
This document specifies the first Amendment to the Visual part of the ISO/IEC 15938 standard. The normative syntax of the Visual description tools is specified in this document using the Description Definition Language (DDL) and the normative semantics is specified using text.
The current set of relevant documents for the Visual description tools is given as follows:
ISO/IEC 15938-3 - Visual
ISO/IEC 15938-3/Amd.1 - Visual extensions
ISO/IEC TR 15938-8 - Extraction and use of MPEG-7 descriptions
ISO/IEC TR 15938-8/Amd.1 - Extensions of extraction and use of MPEG-7 descriptions
Document History