CSA ISO/IEC 15474-1

Information technology - CDIF framework - Part 1: Overview

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2004
Status: active
Page Count: 31
scope:

The CDIF family of standards is primarily designed to be used as a description of a mechanism for transferring information between modelling tools. It facilitates a successful transfer when the authors of the importing and exporting tools have nothing in common except an agreement to conform to CDIF

The CDIF family of standards includes a semantic metamodel and a transfer format definition. It also includes the specification of a meta-metamodel and associated rules that define a framework for the semantic metamodel and the transfer format. The language that is defined for the transfer format also has applicability as a general language for Import/Export for repositories. The CDIF semantic metamodel also has applicability as the basis of standard definitions for use in repositories.

Document History

January 1, 2004
Information technology — CDIF framework — Part 1: Overview
The CDIF family of standards is primarily designed to be used as a description of a mechanism for transferring information between modelling tools. It facilitates a successful transfer when the...
CSA ISO/IEC 15474-1
January 1, 2004
Information technology - CDIF framework - Part 1: Overview
The CDIF family of standards is primarily designed to be used as a description of a mechanism for transferring information between modelling tools. It facilitates a successful transfer when the...
January 1, 2004
Information technology - CDIF framework - Part 1: Overview
The CDIF family of standards is primarily designed to be used as a description of a mechanism for transferring information between modelling tools. It facilitates a successful transfer when the...
January 1, 2004
Information technology CDIF framework Part 1: Overview
The CDIF family of standards is primarily designed to be used as a description of a mechanism for transferring information between modelling tools. It facilitates a successful transfer when the...
Advertisement