AASHTO M 54M/M 54

Standard Specification for Welded Deformed Steel Bar Mats for Concrete Reinforcement

inactive
Buy Now
Organization: AASHTO
Publication Date: 1 January 2007
Status: inactive
Page Count: 5
scope:

This specification covers material in mat (or sheet) form fabricated from deformed steel bars to be used for the reinforcement of concrete. Mats consist of two layers of bars that are assembled at right angles to each other. Mats shall be assembled by welding at the intersections. 

This specification is applicable to orders in either SI units (M 54M) or inch-pound units (M 54). 

The values stated in either inch-pound units or SI units are to be regarded as standard. Within the text, the inch-pound units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with this specification.

Document History

January 1, 2022
Standard Specification for Welded Deformed Steel Bar Mats for Concrete Reinforcement
This specification covers material in mat (or sheet) form fabricated from deformed steel bars to be used for the reinforcement of concrete. Mats are made from two layers of bars that are assembled at...
January 1, 2019
Standard Specification for Welded Deformed Steel Bar Mats for Concrete Reinforcement
This specification covers material in mat (or sheet) form fabricated from deformed steel bars to be used for the reinforcement of concrete. Mats consist of two layers of bars that are assembled at...
January 1, 2007
Standard Specification for Welded Deformed Steel Bar Mats for Concrete Reinforcement
This specification covers material in mat (or sheet) form fabricated from deformed steel bars to be used for the reinforcement of concrete. Mats consist of two layers of bars that are assembled at...
AASHTO M 54M/M 54
January 1, 2007
Standard Specification for Welded Deformed Steel Bar Mats for Concrete Reinforcement
This specification covers material in mat (or sheet) form fabricated from deformed steel bars to be used for the reinforcement of concrete. Mats consist of two layers of bars that are assembled at...
January 1, 2007
Standard Specification for Welded Deformed Steel Bar Mats for Concrete Reinforcement
This specification covers material in mat (or sheet) form fabricated from deformed steel bars to be used for the reinforcement of concrete. Mats consist of two layers of bars that are assembled at...
January 1, 2007
Standard Specification for Welded Deformed Steel Bar Mats for Concrete Reinforcement
This specification covers material in mat (or sheet) form fabricated from deformed steel bars to be used for the reinforcement of concrete. Mats consist of two layers of bars that are assembled at...
January 1, 2006
Standard Specification for Welded Deformed Steel Bar Mats for Concrete Reinforcement
A description is not available for this item.
January 1, 2002
Standard Specification for Welded Deformed Steel Bar Mats for Concrete Reinforcement
A description is not available for this item.
January 1, 2000
Standard Specification for Fabricated Deformed Steel Bar Mats for Concrete Reinforcement
A description is not available for this item.
January 1, 1994
Standard Specification for Fabricated Deformed Steel Bar Mats for Concrete Reinforcement
A description is not available for this item.
January 1, 1994
Standard Specification for Fabricated Deformed Steel Bar Mats for Concrete Reinforcement
A description is not available for this item.
January 1, 1994
Standard Specification for Fabricated Deformed Steel Bar Mats for Concrete Reinforcement
A description is not available for this item.
January 1, 1994
Standard Specification for Fabricated Deformed Steel Bar Mats for Concrete Reinforcement
A description is not available for this item.

References

Advertisement