AASHTO M 86M/M 86

Standard Specification for Nonreinforced Concrete Sewer, Storm Drain, and Culvert Pipe

inactive
Buy Now
Organization: AASHTO
Publication Date: 1 January 2017
Status: inactive
Page Count: 9
scope:

This specification covers nonreinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, storm water, and for the construction of culverts.

This specification is applicable for orders in either SI units (M 86M) or in inch-pound units (M 86). SI units and inch-pound units are not necessarily equivalent. Inch-pound units are shown in brackets in the text for clarity, but they are the applicable values when the material is ordered to M 86.

Note 1-This specification is a manufacturing and purchasing specification only and does not include requirements for bedding, backfill, or the relationship between field load conditions and the strength classification of pipe. However, experience has shown that the successful performance of this product depends on the proper selection of the class of pipe, type of bedding and backfill, and care that the installation conforms to the construction specifications. Owners are cautioned that they must correlate the field requirements with the class of pipe specified and provide for or require inspection at the construction site.

Document History

January 1, 2023
Standard Specification for Nonreinforced Concrete Sewer, Storm Drain, and Culvert Pipe
This specification covers nonreinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, storm water, and for the construction of culverts. This specification is...
January 1, 2022
Standard Specification for Nonreinforced Concrete Sewer, Storm Drain, and Culvert Pipe
This specification covers nonreinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, storm water, and for the construction of culverts. This specification is...
January 1, 2020
Standard Specification for Nonreinforced Concrete Sewer, Storm Drain, and Culvert Pipe
This specification covers nonreinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, storm water, and for the construction of culverts. This specification is...
AASHTO M 86M/M 86
January 1, 2017
Standard Specification for Nonreinforced Concrete Sewer, Storm Drain, and Culvert Pipe
This specification covers nonreinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, storm water, and for the construction of culverts. This specification is...
January 1, 2015
Standard Specification for Nonreinforced Concrete Sewer, Storm Drain, and Culvert Pipe
This specification covers nonreinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, storm water, and for the construction of culverts. This specification is...
January 1, 2009
Standard Specification for Nonreinforced Concrete Sewer, Storm Drain, and Culvert Pipe
This specification covers nonreinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, storm water, and for the construction of culverts. This specification is...
January 1, 2009
Standard Specification for Nonreinforced Concrete Sewer, Storm Drain, and Culvert Pipe
This specification covers nonreinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, storm water, and for the construction of culverts. This specification is...
January 1, 2007
Standard Specification for Nonreinforced Concrete Sewer, Storm Drain, and Culvert Pipe
A description is not available for this item.
January 1, 2006
Standard Specification for Concrete Sewer, Storm Drain, and Culvert Pipe
A description is not available for this item.
January 1, 2005
Standard Specification for Concrete Sewer, Storm Drain, and Culvert Pipe
A description is not available for this item.
January 1, 2005
Standard Specification for Concrete Sewer, Storm Drain, and Culvert Pipe
A description is not available for this item.
M86
January 1, 1998
Standard Specification for Concrete Sewer, Storm Drain, and Culvert Pipe
A description is not available for this item.
M86
January 1, 1998
Standard Specification for Concrete Sewer, Storm Drain, and Culvert Pipe
A description is not available for this item.
January 1, 1998
Standard Specification for Concrete Sewer, Storm Drain, and Culvert Pipe
A description is not available for this item.
M86
January 1, 1995
Standard Specification for Concrete Sewer, Storm Drain, and Culvert Pipe
A description is not available for this item.
M86
January 1, 1993
Standard Specification for Concrete Sewer, Storm Drain, and Culvert Pipe
A description is not available for this item.

References

Advertisement