CSA ISO/IEC 7816-3

Identification cards - Integrated circuit cards - Part 3: Cards with contacts - Electrical interface and transmission protocols

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2007
Status: active
Page Count: 67
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This part of ISO/IEC 7816 specifies the power and signal structures, and information exchange between an integrated circuit card and an interface device such as a terminal.

It also covers signal rates, voltage levels, current values, parity convention, operating procedure, transmission mechanisms and communication with the card.

It does not cover information and instruction content, such as identification of issuers and users, services and limits, security features, journaling and instruction definitions.

Document History

November 1, 2007
Identification cards — Integrated circuit cards — Part 3: Cards with contacts — Electrical interface and transmission protocols
This part of ISO/IEC 7816 specifies the power and signal structures, and information exchange between an integrated circuit card and an interface device such as a terminal. It also covers signal...
November 1, 2007
Identification cards - Integrated circuit cards - Part 3: Cards with contacts - Electrical interface and transmission protocols
This part of ISO/IEC 7816 specifies the power and signal structures, and information exchange between an integrated circuit card and an interface device such as a terminal. It also covers signal...
CSA ISO/IEC 7816-3
January 1, 2007
Identification cards - Integrated circuit cards - Part 3: Cards with contacts - Electrical interface and transmission protocols
This part of ISO/IEC 7816 specifies the power and signal structures, and information exchange between an integrated circuit card and an interface device such as a terminal. It also covers signal...
January 1, 2007
Identification cards — Integrated circuit cards — Part 3: Cards with contacts — Electrical interface and transmission protocols
This part of ISO/IEC 7816 specifies the power and signal structures, and information exchange between an integrated circuit card and an interface device such as a terminal. It also covers signal...
December 1, 2001
Information Technology - Identification Cards - Integrated Circuit(s) Cards with Contacts - Part 3: Electronic Signals and Transmission Protocols
This part of lSO/IEC 7816 specifies the power and signal structures, and information exchange between an integrated circuit(s) card and an interface device such as a terminal. It also covers signal...
December 1, 2001
Information Technology - Identification Cards - Integrated Circuit(s) Cards with Contacts - Part 3: Electronic Signals and Transmission Protocols
This part of ISO/IEC 7816 specifies the power and signal structures, and information exchange between an integrated circuit card and an interface device such as a terminal. It also covers signal...
December 1, 2001
Information Technology - Identification Cards - Integrated Circuit(s) Cards with Contacts - Part 3: Electronic Signals and Transmission Protocols
This part of lSO/IEC 7816 specifies the power and signal structures, and information exchange between an integrated circuit(s) card and an interface device such as a terminal. It also covers signal...

References

Advertisement