AASHTO T 135
Standard Method of Test for Wetting-and-Drying Test of Compacted Soil-Cement Mixtures
| Organization: | AASHTO |
| Publication Date: | 1 January 2013 |
| Status: | active |
| Page Count: | 8 |
scope:
These methods of test cover procedures for determining the soil-cement losses, moisture changes, and volume changes (swell and shrinkage) produced by the repeated wetting and drying of hardened soil-cement specimens. The specimens are compacted in a mold, before cement hydration, to maximum density at optimum moisture content using the compaction procedure described in T 134.
Two methods, depending on soil gradation, are covered for preparation of material for molding specimens and for molding specimens as follows:
Method A-Using soil material passing the 4.75-mm (No. 4) sieve. This method shall be used when 100 percent of the soil sample passes the 4.75-mm (No. 4) sieve. See Sections 4 to 6.
Method B-Using soil material passing the 19.0-mm (¾-in.) sieve. This method shall be used when part of the soil sample is retained on the 4.75-mm (No. 4) sieve. See Sections 7 to 9.
The values stated in SI units are to be regarded as the standard.
Document History