CSA ISO/IEC 21000-10

Information technology - Multimedia framework (MPEG-21) - Part 10: Digital Item Processing

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2007
Status: active
Page Count: 138
ICS Code (Information coding): 35.040
scope:

This Part of ISO/IEC 21000, entitled Digital Item Processing (DIP), specifies the syntax and semantics of tools that may be used to process Digital Items. The tools provide a normative set of tools that specify the processing of a Digital Item in a predefined manner.

This technology is specified in one normative clause and three normative annexes:

⎯ Digital Item Methods:

Digital Item Methods (Clause 5) specifies the set of tools enabling Digital Item Users to include sequences of instructions for adding predefined functionality to a Digital Item. Such a sequence of instructions is a Digital Item Method. Digital Item Methods are authored with the Digital Item Method Language (see 5.2) which includes bindings to Digital Item Base Operations (see 5.4). For extended functionality, Digital Item eXtension Operations (see 5.6) allow such processing to be implemented more efficiently in a higher level programming language. Tools for integrating Digital Item Methods into Digital Item Declarations are also specified (see 5.3).

⎯ ECMAScript bindings for Digital Item Base Operations:

Annex A specifies the ECMAScript bindings for the Digital Item Base Operations described in 5.3.

⎯ Java bindings for Digital Item Base Operations:

Annex B specifies the Java bindings for the Digital Item Base Operations described in 5.4.

⎯ Calling Java based DIXOs from Digital Item Methods:

Annex C specifies the mechanism for calling Java based Digital Item eXtension Operations. Digital Item eXtension Operations are described in 5.6.

Document History

November 1, 2007
Information technology — Multimedia framework (MPEG-21) — Part 10: Digital Item Processing AMENDMENT 1: Additional C++ bindings
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
November 1, 2007
Information technology - Multimedia framework (MPEG-21) - Part 10: Digital Item Processing AMENDMENT 1: Additional C++ bindings
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
November 1, 2007
Information technology - Multimedia framework (MPEG-21) - Part 10: Digital Item Processing
This Part of ISO/IEC 21000, entitled Digital Item Processing (DIP), specifies the syntax and semantics of tools that may be used to process Digital Items. The tools provide a normative set of tools...
November 1, 2007
Information technology — Multimedia framework (MPEG-21) — Part 10: Digital Item Processing
This Part of ISO/IEC 21000, entitled Digital Item Processing (DIP), specifies the syntax and semantics of tools that may be used to process Digital Items. The tools provide a normative set of tools...
Information technology — Multimedia framework (MPEG-21) — Part 10: Digital Item Processing AMENDMENT 1: Additional C++ bindings
A description is not available for this item.
January 1, 2007
Information technology — Multimedia framework (MPEG-21) — Part 10: Digital Item Processing
This Part of ISO/IEC 21000, entitled Digital Item Processing (DIP), specifies the syntax and semantics of tools that may be used to process Digital Items. The tools provide a normative set of tools...
CSA ISO/IEC 21000-10
January 1, 2007
Information technology - Multimedia framework (MPEG-21) - Part 10: Digital Item Processing
This Part of ISO/IEC 21000, entitled Digital Item Processing (DIP), specifies the syntax and semantics of tools that may be used to process Digital Items. The tools provide a normative set of tools...
January 1, 2007
Information technology - Multimedia framework (MPEG-21) - Part 10: Digital Item Processing AMENDMENT 1: Additional C++ bindings
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...

References

Advertisement