AASHTO R 45

Standard Practice for Installing, Monitoring, and Processing Data of the Traveling Type Slope Inclinometer

active, Most Current
Buy Now
Organization: AASHTO
Publication Date: 1 January 2013
Status: active
Page Count: 10
scope:

This practice provides instructions for installation, monitoring, and data reduction for the traveling type slope inclinometer for use with guide casing. A slope inclinometer is a precision instrument that measures lateral displacement of a guide casing resulting from the movement of earth, concrete, or other masses. This type of instrument can be used to detect and monitor movements in earth- and rock-fill dams, highway embankments and foundations, excavation slopes, sheet pile bulkheads, concrete retaining walls, and other structures. Because the instrument is waterproof, it can be used on projects where normal measurements would not be feasible, such as the displacement of the lower portion of a pipe pile. The data, which are well suited for computer reduction, can be used to interpret shear zones in landslide areas and as a basis for predicting impending shear failures or structural failures based on the amount and rate of lateral deformation occurring.

The practice is divided into the following parts:

Part I, Installing Slope Inclinometer Guide Casing;

Part II, Monitoring Slope Inclinometer Guide Casing; and

Part III, Data Computations and Analysis.

The values stated in SI units are to be regarded as the standard.

Document History

January 1, 2013
Standard Practice for Installing, Monitoring, and Processing Data of the Traveling Type Slope Inclinometer
This practice provides instructions for installation, monitoring, and data reduction for the traveling type slope inclinometer for use with guide casing. A slope inclinometer is a precision...
AASHTO R 45
January 1, 2013
Standard Practice for Installing, Monitoring, and Processing Data of the Traveling Type Slope Inclinometer
This practice provides instructions for installation, monitoring, and data reduction for the traveling type slope inclinometer for use with guide casing. A slope inclinometer is a precision...
January 1, 2013
Standard Practice for Installing, Monitoring, and Processing Data of the Traveling Type Slope Inclinometer
This practice provides instructions for installation, monitoring, and data reduction for the traveling type slope inclinometer for use with guide casing. A slope inclinometer is a precision...
January 1, 2008
Standard Recommended Practice for Installing, Monitoring, and Processing Data of the Traveling Type Slope Inclinometer
A description is not available for this item.
Advertisement