IEC 80601-2-59

Medical electrical equipment – Part 2-59: Particular requirements for the basic safety and essential performance of screening thermographs for human febrile temperature screening

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 September 2017
Status: active
Page Count: 88
ICS Code (Diagnostic equipment): 11.040.55
scope:

This part of IEC 80601 applies to the BASIC SAFETY and ESSENTIAL PERFORMANCE of SCREENING THERMOGRAPHS intended to be used for the individual non-invasive febrile temperature screening of a human under controlled environmental conditions, hereafter referred to as ME EQUIPMENT. This document sets laboratory characterization test limits for the SCREENING THERMOGRAPH.

NOTE 101 A SCREENING THERMOGRAPH is intended for screening of a human subject and detection of SKIN TEMPERATURE elevated above normal. An elevated SKIN TEMPERATURE needs to be followed up by a subsequent temperature measurement using a clinical thermometer (see ISO 80601-2-56 [30]).

NOTE 102 The main part of such equipment is commonly referred to as an infrared camera.

If a clause or subclause is specifically intended to be applicable to ME EQUIPMENT only, or to ME SYSTEMS only, the title and content of that clause or subclause will say so. If that is not the case, the clause or subclause applies both to ME EQUIPMENT and to ME SYSTEMS, as relevant.

Document History

January 1, 2023
Medical electrical equipment – Part 2-59: Particular requirements for the basic safety and essential performance of screening thermographs for human febrile temperature screening
This part of IEC 80601 applies to the BASIC SAFETY and ESSENTIAL PERFORMANCE of SCREENING THERMOGRAPHS intended to be used for the individual non-invasive febrile temperature screening of a human...
January 1, 2023
AMENDMENT 1 Medical electrical equipment – Part 2-59: Particular requirements for the basic safety and essential performance of screening thermographs for human febrile temperature screening
A description is not available for this item.
IEC 80601-2-59
September 1, 2017
Medical electrical equipment – Part 2-59: Particular requirements for the basic safety and essential performance of screening thermographs for human febrile temperature screening
This part of IEC 80601 applies to the BASIC SAFETY and ESSENTIAL PERFORMANCE of SCREENING THERMOGRAPHS intended to be used for the individual non-invasive febrile temperature screening of a human...
April 1, 2009
CORRIGENDUM 1 Medical electrical equipment – Part 2-59: Particular requirements for the basic safety and essential performance of screening thermographs for human febrile temperature screening
A description is not available for this item.
October 1, 2008
Medical electrical equipment – Part 2-59: Particular requirements for the basic safety and essential performance of screening thermographs for human febrile temperature screening
Replacement: This International Standard applies to the BASIC SAFETY and ESSENTIAL PERFORMANCE of SCREENING THERMOGRAPHS intended to be used for the individual non-invasive febrile temperature...

References

Advertisement