ISO 24631-3
Radiofrequency identification of animals - Part 3: Evaluation of performance of RFID transponders conforming with ISO 11784 and ISO 11785
| Organization: | ISO |
| Publication Date: | 1 September 2017 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Other standards related to farm buildings and installations): | 65.040.99 |
scope:
This document provides the means of evaluating the performance of ISO 11784- and ISO 11785-conformant radiofrequency identification (RFID) transponders used in the individual identification of animals.
The test procedures specified in this document are recognized by the Federation of European Companion Animals Veterinary Association (FECAVA) and World Small Animal Veterinarian Association (WSAVA) and as such can be applied also to companion animals.
Document History