IEC 60404-8-7 REDLINE
Magnetic materials – Part 8-7: Specifications for individual materials – Cold-rolled grain-oriented electrical steel strip and sheet delivered in the fully-processed state
| Organization: | IEC |
| Publication Date: | 1 September 2017 |
| Status: | inactive |
| Page Count: | 44 |
| ICS Code (Magnetic materials): | 29.030 |
scope:
This part of IEC 60404 defines the grades of cold-rolled grain-oriented electrical steel strip and sheet in nominal thicknesses of 0,23 mm, 0,27 mm, 0,30 mm and 0,35 mm. In particular, it gives general requirements, magnetic properties, geometric characteristics, tolerances and technological characteristics, as well as inspection procedures.
This document applies to Goss textured grain-oriented electrical steel strip and sheet supplied in the final annealed condition in coils or sheets, and intended for the construction of magnetic circuits.
The grades are grouped into two classes:
- conventional grades;
- high permeability grades, including grades which may be delivered in the domain refined condition.
They correspond to Class C22 of IEC 60404-1.
Document History