FORD WSS-M98P12-C1

IN-MOLD PAINTED STEERING WHEEL PERFORMANCE ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 5 July 2017
Status: inactive
Page Count: 8
scope:

This specification defines the material performance requirements for the steering wheel "Class A" inmold painted polyurethane material. It does not address leather wrap, switches, or internal materials; they are beyond the scope of this specification and are addressed separately.

Document History

July 19, 2019
IN-MOLD PAINTED STEERING WHEEL PERFORMANCE ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines the material performance requirements for the steering wheel "Class A" in-mold painted polyurethane material. It does not address leather wrap, switches, or internal...
FORD WSS-M98P12-C1
July 5, 2017
IN-MOLD PAINTED STEERING WHEEL PERFORMANCE ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines the material performance requirements for the steering wheel "Class A" inmold painted polyurethane material. It does not address leather wrap, switches, or internal...

References

Advertisement