ISO/IEC 29341-26-3
Information technology - UPnP Device Architecture Part 26-3: Telephony device control protocol - Level 2 - Telephony server device
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 September 2017 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This document defines a device type named TelephonyServer that complies with [1].
The TelephonyServer device is a UPnP device that allows control points to exploit a set of telephony features such as managing telephony calls, messaging, presence etc via UPnP though other UPnP enabled home network devices. This device provides control points with the following functionality:
- Managing telephony calls including initiation of a call, rejection of a call, acceptance and mofications of a call.
- Messaging features including sending and retrieving messages and notifications of incoming messages.
- Enabling user friendly input capability.
- Configuring of the Telephony Server via phone data model.
Document History
ISO/IEC 29341-26-3
September 1, 2017
Information technology - UPnP Device Architecture Part 26-3: Telephony device control protocol - Level 2 - Telephony server device
This document defines a device type named TelephonyServer that complies with [1].
The TelephonyServer device is a UPnP device that allows control points to exploit a set of telephony features such...