NAVY - UFGS-07 24 00

EXTERIOR INSULATION AND FINISH SYSTEMS

inactive
Buy Now
Organization: NAVY
Publication Date: 1 May 2011
Status: inactive
Page Count: 29
scope:

NOTE:

This guide specification covers the requirements for barrier-type and drainable exterior insulation and finish systems (EIFS), Classes PB and PM, which may be applied to concrete or brick masonry, or to wood or metal frame construction. EIFS are exterior finish systems that include an integral layer of thermal insulation.

Document History

August 1, 2023
EXTERIOR INSULATION AND FINISH SYSTEMS
A description is not available for this item.
May 1, 2011
EXTERIOR INSULATION AND FINISH SYSTEMS
NOTE: This guide specification covers the requirements for barrier-type and drainable exterior insulation and finish systems (EIFS), Classes PB and PM, which may be applied to concrete or brick...
May 1, 2011
EXTERIOR INSULATION AND FINISH SYSTEMS
NOTE: This guide specification covers the requirements for barrier-type and drainable exterior insulation and finish systems (EIFS), Classes PB and PM, which may be applied to concrete or brick...
May 1, 2011
EXTERIOR INSULATION AND FINISH SYSTEMS
NOTE: This guide specification covers the requirements for barrier-type and drainable exterior insulation and finish systems (EIFS), Classes PB and PM, which may be applied to concrete or brick...
UFGS-07 24 00
May 1, 2011
EXTERIOR INSULATION AND FINISH SYSTEMS
NOTE: This guide specification covers the requirements for barrier-type and drainable exterior insulation and finish systems (EIFS), Classes PB and PM, which may be applied to concrete or brick...

References

Advertisement