NAVY - UFGS-07 52 00

MODIFIED BITUMINOUS MEMBRANE ROOFING

inactive
Buy Now
Organization: NAVY
Publication Date: 1 May 2012
Status: inactive
Page Count: 47
scope:

NOTE:

This guide specification covers the requirements for modified bitumen sheet roofing. Hot mopped asphalt, torch applied, hot air, and cold-applied adhesive applications are included on both existing and new roof systems with slopes from 6 mm to 76 mm 1/4 inch to 3 inches per foot. Both SBS and APP modified bitumen membranes are included.

Document History

May 1, 2012
MODIFIED BITUMINOUS MEMBRANE ROOFING
NOTE: This guide specification covers the requirements for modified bitumen sheet roofing. Hot mopped asphalt, torch applied, hot air, and cold-applied adhesive applications are included on both...
May 1, 2012
MODIFIED BITUMINOUS MEMBRANE ROOFING
NOTE: This guide specification covers the requirements for modified bitumen sheet roofing. Hot mopped asphalt, torch applied, hot air, and cold-applied adhesive applications are included on both...
UFGS-07 52 00
May 1, 2012
MODIFIED BITUMINOUS MEMBRANE ROOFING
NOTE: This guide specification covers the requirements for modified bitumen sheet roofing. Hot mopped asphalt, torch applied, hot air, and cold-applied adhesive applications are included on both...

References

Advertisement