NAVY - UFGS-07 53 23

ETHYLENE-PROPYLENE-DIENE-MONOMER ROOFING

inactive
Buy Now
Organization: NAVY
Publication Date: 1 May 2012
Status: inactive
Page Count: 35
scope:

NOTE:

This guide specification covers the requirements for ethylene propylene diene terpolymer (EPDM) elastomeric sheet roofing, with associated elastomeric sheet flashing, for installations with the insulation below the membrane on both existing and new roof systems with slopes from 6 mm to 76 mm 1/4 inch to 3 inches per foot.

Document History

May 1, 2012
ETHYLENE-PROPYLENE-DIENE-MONOMER ROOFING
NOTE: This guide specification covers the requirements for ethylene propylene diene terpolymer (EPDM) elastomeric sheet roofing, with associated elastomeric sheet flashing, for installations with...
May 1, 2012
ETHYLENE-PROPYLENE-DIENE-MONOMER ROOFING
NOTE: This guide specification covers the requirements for ethylene propylene diene terpolymer (EPDM) elastomeric sheet roofing, with associated elastomeric sheet flashing, for installations with the...
UFGS-07 53 23
May 1, 2012
ETHYLENE-PROPYLENE-DIENE-MONOMER ROOFING
NOTE: This guide specification covers the requirements for ethylene propylene diene terpolymer (EPDM) elastomeric sheet roofing, with associated elastomeric sheet flashing, for installations with...

References

Advertisement