AASHTO PP 88

Standard Practice for Emulsified Asphalt Fog Seal Design

inactive
Buy Now
Organization: AASHTO
Publication Date: 1 January 2017
Status: inactive
Page Count: 4
scope:

This standard determines an ideal application rate of emulsified asphalt for use as a fog seal. 1.2.

A fog seal is the light application of emulsified asphalt to the pavement surface, which may be used to provide a surface seal, arrest light raveling, or create color contrast between traffic lanes and shoulders to improve visibility. Fog seals are also applied to newly placed chip seals to lock in loose chips and provide a more aesthetically pleasing finished product.

Document History

January 1, 2017
Standard Practice for Emulsified Asphalt Fog Seal Design
This standard determines an ideal application rate of emulsified asphalt for use as a fog seal. A fog seal is the light application of emulsified asphalt to the pavement surface, which may be used...
January 1, 2017
Standard Practice for Emulsified Asphalt Fog Seal Design
This standard determines an ideal application rate of emulsified asphalt for use as a fog seal. A fog seal is the light application of emulsified asphalt to the pavement surface, which may be used...
AASHTO PP 88
January 1, 2017
Standard Practice for Emulsified Asphalt Fog Seal Design
This standard determines an ideal application rate of emulsified asphalt for use as a fog seal. 1.2. A fog seal is the light application of emulsified asphalt to the pavement surface, which may be...

References

Advertisement