NPFC - MIL-PRF-39016
RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
| Organization: | NPFC |
| Publication Date: | 13 September 2017 |
| Status: | active |
| Page Count: | 49 |
scope:
This specification covers the general requirements for electromagnetic, hermetically sealed relays for use in electronic and communication-type equipment (see 6.1). These relays are designed to operate over the full range from low level to power switching with contact ratings up to 5 amperes alternating current (ac) or direct current (dc). The failure rate level is established at a confidence level of 90 percent for qualification and 60 percent for maintenance of qualification based on 100,000 cycles at +125 oC under the rated load conditions specified herein.
CAUTION: The use of any coil voltage less than the rated coil voltage will compromise the operation of the relay.
CAUTION: Pick-up, hold, and dropout voltages are for test purposes only and are not to be used as design criteria. For additional application and caution information,
intended Use:
Relays conforming to this specification are intended for use in electronic and communication equipment. Their principal areas of application are for aircraft, missiles, spacecraft and... View More
Document History