JSA - JIS Z 3334

Rods, solid wires and strip electrodes for welding of nickel and nickel-alloy

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 April 2017
Status: active
Page Count: 19
ICS Code (Welding consumables): 25.160.20
scope:

This Standard specifies rods, solid wires and strip electrodes of nickel and nickelalloy (hereafter generically referred to as filler metals) used for TIG welding, MIG welding, submerged arc welding, overlay welding with strip electrode, and plasma arc welding.

NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 18274: 2010 Welding consumables-Solid wire electrodes, solid strip electrodes, solid wires and solid rods for fusion welding of nickel and nickel alloys-Classification (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.

Document History

JIS Z 3334
April 20, 2017
Rods, solid wires and strip electrodes for welding of nickel and nickel-alloy
This Standard specifies rods, solid wires and strip electrodes of nickel and nickelalloy (hereafter generically referred to as filler metals) used for TIG welding, MIG welding, submerged arc welding,...
March 22, 2011
Nickel and nickel-alloy rods, solid wires and strip electrodes for welding
This Standard specifies the nickel and nickel-alloy rods, solid wires and strip electrodes (hereafter generically referred to as "filler metals") used for TIG welding, MIG welding, submerged arc...
March 20, 2007
Nickel and Nickel Alloy Filler Rods and Solid Wires for Arc Welding
A description is not available for this item.
September 20, 1999
Nickel and Nickel Alloy Filler Rods and Solid Wires for Arc Welding
A description is not available for this item.
January 1, 1988
Nickel and Nickel Alloy Filler Rods and Wires for Arc Welding
A description is not available for this item.

References

Advertisement