JSA - JIS Z 2320-3

Non-destructive testing-Magnetic particle testing - Part 3: Equipment

active, Most Current
Buy Now
Organization: JSA
Publication Date: 21 March 2017
Status: active
Page Count: 20
ICS Code (Non-destructive testing): 19.100
scope:

This Standard describes three types of equipment for magnetic particle testing:

a) portable or transportable equipment;

b) fixed installations;

c) specialized testing systems for testing components on a continuous basis, comprising a series of processing stations placed in sequence to form a process line.

Equipment for magnetizing, demagnetizing, illumination, measurement, and monitoring are also described.

This Standard specifies the properties to be provided by the equipment supplier, minimum requirements for application and the method of measuring certain parameters. Where appropriate, measuring and calibration requirements and in-service checks are also specified.

NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 9934-3: 2015 Non-destructive testing-Magnetic particle testingPart 3: Equipment (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/ lEe Guide 21-1.

Document History

JIS Z 2320-3
March 21, 2017
Non-destructive testing-Magnetic particle testing - Part 3: Equipment
This Standard describes three types of equipment for magnetic particle testing: a) portable or transportable equipment; b) fixed installations; c) specialized testing systems for testing...
January 20, 2007
Non-Destructive Testing - Magnetic Particle Testing - Part 3: Equipment
A description is not available for this item.

References

Advertisement