DIN EN 16924
Foodstuffs - Determination of zearalenone in edible vegetable oils by LC-FLD or LC-MS/MS
| Organization: | DIN |
| Publication Date: | 1 August 2017 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Animal and vegetable fats and oils): | 67.200.10 |
scope:
This European Standard describes a procedure for the determination of the zearalenone content in edible vegetable oils specifically maize germ oil by either of the following techniques: High performance liquid chromatography with fluorescence detection (LC-FLD) or high performance liquid chromatography with tandem mass spectrometry (LC-MS/MS) after basic extraction of the diluted oil.
The method has been validated for zearalenone in naturally contaminated maize germ oil at levels of 61,2 μg/kg to 515 μg/kg [5].
Laboratory experiences [6] have shown that this method is also applicable to other vegetable oils such as wheat germ oil (n = 4), sunflower oil (n = 5), pumpkin seed oil (n = 1), soybean oil (n = 5), hemp seed oil (n = 5), rape seed oil (n = 11), and mixed oils including maize germ oil (n = 3). However occasionally, samples can result in interferences in the FLD-chromatograms. In this case, the detection with MS/MS is recommended.
Document History