DSF/FPREN 12216

Shutters, external blinds, internal blinds – Terminology, glossary and definitions

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 112
ICS Code (Construction materials and building (Vocabularies)): 01.040.91
ICS Code (Doors and windows): 91.060.50
scope:

This European Standard details the general terminology for internal blinds, external blinds and shutters as they are normally used and applied to buildings. Internal blinds, external blinds and shutters are covered by product standards EN 13120, EN 13561 and EN 13659, respectively. This European Standard does not apply to industrial, commercial or garage doors, such as rolling shutters and rolling grilles used in retail premises which are mainly provided for the access of persons rather vehicules and goods, covered by EN 13241. The figures in this standard are solely for the purpose of terminology and should not be seen as recommendations for design, construction, etc.

Document History

May 17, 2018
Shutters, external blinds, internal blinds – Terminology, glossary and definitions
This European Standard details the general terminology for internal blinds, external blinds and shutters as they are normally used and applied to buildings. Internal blinds, external blinds and...
December 20, 2002
Shutters, external blinds, internal blinds – Terminology, glossary and definitions
This standard applies to all types of blinds, awnings and shutters as listed in section 11 regardless of their purpose, and design, and the component materials, as they are normally used and applied...
DSF/FPREN 12216
Shutters, external blinds, internal blinds – Terminology, glossary and definitions
This European Standard details the general terminology for internal blinds, external blinds and shutters as they are normally used and applied to buildings. Internal blinds, external blinds and...
Advertisement