DS/EN 60305

Insulators for overhead lines with a nominal voltage above 1 kV – Ceramic or glass insulator units for a.c. systems – Characteristics of insulator units of the cap and pin type

active, Most Current
Buy Now
Organization: DS
Publication Date: 23 December 1997
Status: active
Page Count: 18
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Insulators): 29.080.10
scope:

Applies to string insulator units of the cap and pin type with insulating parts of ceramic material or glass, intended for a.c. overhead lines with a nominal voltage greater than 1 000 V and a frequency not greater than 100 Hz. It also applies to insulators of similar design used in substations.

Document History

DS/EN 60305
December 23, 1997
Insulators for overhead lines with a nominal voltage above 1 kV – Ceramic or glass insulator units for a.c. systems – Characteristics of insulator units of the cap and pin type
Applies to string insulator units of the cap and pin type with insulating parts of ceramic material or glass, intended for a.c. overhead lines with a nominal voltage greater than 1 000 V and a...

References

Advertisement