ASTM International - ASTM D4618-92(2010)e1

Standard Specification for Design and Fabrication of Flue Gas Desulfurization System Components for Protective Lining Application

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2010
Status: inactive
Page Count: 5
ICS Code (Stationary source emissions): 13.040.40
ICS Code (Power stations in general): 27.100
scope:

1.1 This specification covers the design and fabrication of metal components for flue gas desulfurization (FGD) equipment, including absorbers, tanks, chimney liners, ductwork and associated equipment that are to be lined for corrosion or abrasion resistance, or both.

1.2 Limitations:

1.2.1 This specification is intended only to define the design considerations for successful application and performance of protective linings for FGD system components.

1.2.2 It does not cover structural performance of FGD components.

1.2.3 It does not cover use of metallic linings.

1.3 This specification represents the minimum requirements for lining work. In cases in which the manufacturer's instructions and recommendations differ from this specification, these differences shall be resolved before fabrication is started.

1.4 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers the design and fabrication of metal components for flue gas desulfurization equipment, including absorber, tanks, chimney liners, ductwork, and associated equipment... View More

Document History

September 1, 2017
Standard Specification for Design and Fabrication of Flue Gas Desulfurization System Components for Protective Lining Application (Withdrawn 2026)
1.1 This specification covers the design and fabrication of metal components for flue gas desulfurization (FGD) equipment, including absorbers, tanks, chimney liners, ductwork and associated...
July 1, 2010
Standard Specification for Design and Fabrication of Flue Gas Desulfurization System Components for Protective Lining Application
1.1 This specification covers the design and fabrication of metal components for Flue Gas Desulfurization (FGD) equipment, including absorbers, tanks, chimney liners, ductwork and associated...
ASTM D4618-92(2010)e1
July 1, 2010
Standard Specification for Design and Fabrication of Flue Gas Desulfurization System Components for Protective Lining Application
1.1 This specification covers the design and fabrication of metal components for flue gas desulfurization (FGD) equipment, including absorbers, tanks, chimney liners, ductwork and associated...
January 10, 2003
Standard Specification for Design and Fabrication of Flue Gas Desulfurization System Components for Protective Lining Application
1.1 This specification covers the design and fabrication of metal components for Flue Gas Desulfurization (FGD) equipment, including absorbers, tanks, chimney liners, ductwork and associated...
December 10, 1996
Standard Specification for Design and Fabrication of Flue Gas Desulfurization System Components for Protective Lining Application
1.1 This specification covers the design and fabrication of metal components for Flue Gas Desulfurization (FGD) equipment, including absorbers, tanks, chimney liners, ductwork and associated...
Advertisement