ACI 349M
Code Requirements for Nuclear Safety-Related Concrete Structures (ACI 349M-13) and Commentary
| Organization: | ACI |
| Publication Date: | 1 January 2013 |
| Status: | active |
| Page Count: | 200 |
scope:
This Code provides minimum requirements for design and construction of nuclear safety-related concrete structures and structural members for nuclear facilities. Safety-related structures and structural members subject to this Code are those concrete structures that support, house, or protect nuclear safety class systems or component parts of nuclear safety class systems
Specifically excluded from this Code are those structures covered by "Code for Concrete Containments," ASME Boiler and Pressure Vessel Code Section III, Division 2, and pertinent General Requirements (ACI 359).
This Code includes design and loading conditions that are unique to nuclear facilities, including shear design under biaxial tension conditions, consideration of thermal and seismic effects, and impact and impulsive loads.
For structural concrete, fc′ shall not be less than 21 MPa, unless otherwise specified
This Code shall govern in all matters pertaining to design and construction of reinforced concrete structures, as defined in 1.1.1, except wherever this Code is in conflict with the specific provisions of the authority having jurisdiction (AHJ).
Same as ACI 318M-08.
Intentionally left blank.
Document History