ASTM International - ASTM A1000/A1000M-11

Standard Specification for Steel Wire, Carbon and Alloy Specialty Spring Quality

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2011
Status: inactive
Page Count: 5
ICS Code (Spring steels): 77.140.25
scope:

1.1 This specification covers four different grades of round and shaped plain carbon and alloy steel spring wire, uniform in quality and temper, intended for the manufacture of mechanical springs that can withstand moderate fatigue stresses over some relatively low number of cycles. The quality level is between the commercial quality grades of wire such as Specifications A401/A401M, A231/A231M, and A229/A229M and the valve spring quality grades such Specifications as A230/A230M, A232/A232M, and A877/A877M. It is similar to the grade TD (referenced in EN 10270-2) intended for medium fatigue levels, such as required for clutch springs. This wire shall be either in the annealed and cold-drawn or quenched and tempered condition as specified by purchaser.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

abstract:

This specification covers round, shaped and flat rolled plain carbon and alloy steel spring wires, uniform in quality and temper, intended for the manufacture of mechanical springs that can... View More

Document History

September 1, 2023
Standard Specification for Steel Wire, Carbon and Alloy Specialty Spring Quality
1.1 This specification covers four different grades of round and shaped plain carbon and alloy steel spring wire, uniform in quality and temper, intended for the manufacture of mechanical springs...
September 1, 2017
Standard Specification for Steel Wire, Carbon and Alloy Specialty Spring Quality
1.1 This specification covers four different grades of round and shaped plain carbon and alloy steel spring wire, uniform in quality and temper, intended for the manufacture of mechanical springs...
ASTM A1000/A1000M-11
July 1, 2011
Standard Specification for Steel Wire, Carbon and Alloy Specialty Spring Quality
1.1 This specification covers four different grades of round and shaped plain carbon and alloy steel spring wire, uniform in quality and temper, intended for the manufacture of mechanical springs...
Advertisement