ASTM International - ASTM D7602-11

Standard Practice for Installation of Vulcanized Rubber Linings

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 August 2011
Status: inactive
Page Count: 9
ICS Code (Other treatments and coatings): 25.220.99
ICS Code (Rubber): 83.060
significance And Use:

The storage of corrosive or abrasive solutions or suspensions requires that the metal surface of storage tanks, large pipes, or holding vessels be lined with a material that resists such action.... View More

scope:

1.1 This practice covers the techniques used to install rubber lining sheet stock in metal tanks, pipes, and other components. Installation requirements, procedures, inspection instructions, and storage conditions for the lined tanks or equipment are outlined.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. This standard may involve hazardous materials, operations, and equipment.

Document History

September 1, 2017
Standard Practice for Installation of Vulcanized Rubber Linings
1.1 This practice covers the techniques used to install rubber lining sheet stock in metal tanks, pipes, and other components. Installation requirements, procedures, inspection instructions, and...
ASTM D7602-11
August 1, 2011
Standard Practice for Installation of Vulcanized Rubber Linings
The storage of corrosive or abrasive solutions or suspensions requires that the metal surface of storage tanks, large pipes, or holding vessels be lined with a material that resists such action....
Advertisement