ICC I-CODE OEESC

I-Codes: OREESC - Oregon Energy Efficiency Specialty Code

active, Most Current
Buy Now
Organization: ICC
Publication Date: 1 January 2014
Status: active
Page Count: 70
scope:

Introduction

Internationally, code officials recognize the need for a modern, up-to-date energy conservation code addressing the design of energy-efficient building envelopes and installation of energy efficient mechanical, lighting and power systems through requirements emphasizing performance. The International Energy Conservation Code®, in this 2009 edition, is designed to meet these needs through model code regulations that will result in the optimal utilization of fossil fuel and nondepletable resources in all communities, large and small.

This comprehensive energy conservation code establishes minimum regulations for energy efficient buildings using prescriptive and performance-related provisions. It is founded on broad-based principles that make possible the use of new materials and new energy efficient designs. This 2009 edition is fully compatible with all the International Codes® (I-Codes®) published by the International Code Council (ICC)®, including: the International Building Code®, International Existing Building Code®, International Fire Code®, International Fuel Gas Code®, International Mechanical Code®, ICC Performance Code®, International Plumbing Code®, International Private Sewage Disposal Code®, International Property Maintenance Code®, International Residential Code®, International Wildland-Urban Interface Code and International Zoning Code®.

The International Energy Conservation Code provisions provide many benefits, among which is the model code development process that offers an international forum for energy professionals to discuss performance and prescriptive code requirements. This forum provides an excellent arena to debate proposed revisions. This model code also encourages international consistency in the application of provisions.

Document History

ICC I-CODE OEESC
January 1, 2014
I-Codes: OREESC - Oregon Energy Efficiency Specialty Code
Introduction Internationally, code officials recognize the need for a modern, up-to-date energy conservation code addressing the design of energy-efficient building envelopes and installation of...

References

Advertisement